Photodiode 940nm 100ns 130° 4-SMD, No Lead
Photodiode 940nm 100ns 130° 4-SMD, No Lead
Photodiode 940nm 100ns 130° 4-SMD, No Lead
SENSOR PHOTODIODE 940NM 4SMD
Photodiodes Top view 790-1050nm +/-65 deg
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | TEMD5120X01CT-ND | TEMD5120X01 | TEMD5120X01 |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | IR | ||
| Spectral Response Range | 790 to 1050 nm (7900 to 10500 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |