TT Electronics Photodiodes OP900SL

Description
Photodiode 850nm 100ns 36°
Request a Quote Datasheet
Description
Photodiode 850nm 100ns 36°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 365-1620-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
365-1620-ND
Photodiodes 365-1620-ND
Photodiode 850nm 100ns 36°

Photodiode 850nm 100ns 36°

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - OP900SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
OP900SL
Sensors, Transducers - Optical Sensors - Photodiodes OP900SL
SENSOR PHOTODIODE 850NM

SENSOR PHOTODIODE 850NM

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
OP900SL
Photodiodes OP900SL
Photodiodes PN PHOTODIODE

Photodiodes PN PHOTODIODE

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 365-1620-ND OP900SL OP900SL
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 600 to 1100 nm (6000 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details