Kingbright Corporation Photodiodes APT2012PD1C

Description
Photodiode 940nm 6ns 160° 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 940nm 6ns 160° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 754-2343-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
754-2343-2-ND
Photodiodes 754-2343-2-ND
Photodiode 940nm 6ns 160° 2-SMD, No Lead

Photodiode 940nm 6ns 160° 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
APT2012PD1C
Photodiodes APT2012PD1C
Photodiodes 2x1.2mm PHOTODIODE

Photodiodes 2x1.2mm PHOTODIODE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 754-2343-2-ND APT2012PD1C
Product Name Photodiodes Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 420 to 1120 nm (4200 to 11200 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package SMT; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12180-110A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1670 nm (9000 to 16700 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details