Lite-On Electronics, Inc. Photodiodes LTR-323DB

Description
Photodiode 900nm 50ns 60° Radial
Request a Quote Datasheet
Description
Photodiode 900nm 50ns 60° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 160-1987-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
160-1987-ND
Photodiodes 160-1987-ND
Photodiode 900nm 50ns 60° Radial

Photodiode 900nm 50ns 60° Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - LTR-323DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
LTR-323DB
Sensors, Transducers - Optical Sensors - Photodiodes LTR-323DB
SENSOR PHOTODIODE 900NM RADIAL

SENSOR PHOTODIODE 900NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
LTR-323DB
Photodiodes LTR-323DB
Photodiodes Photo Diode Dark

Photodiodes Photo Diode Dark

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 160-1987-ND LTR-323DB LTR-323DB
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package Leaded; THT; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3590-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details