Vishay Precision Group Photodiodes BPW41N

Description
IR Photodiode PIN 950nm Side View
Request a Quote Datasheet
Description
IR Photodiode PIN 950nm Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 6997610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6997610
Photodiodes 6997610
IR Photodiode PIN 950nm Side View

IR Photodiode PIN 950nm Side View

Supplier's Site
Photodiodes - 6997610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6997610P
Photodiodes 6997610P
IR Photodiode PIN 950nm Side View

IR Photodiode PIN 950nm Side View

Supplier's Site
Photodiodes - 1652633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1652633
Photodiodes 1652633
IR Photodiode PIN 950nm Side View

IR Photodiode PIN 950nm Side View

Supplier's Site
Photodiodes - BPW41N-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
BPW41N-ND
Photodiodes BPW41N-ND
Photodiode 940nm 130° Radial, Side View

Photodiode 940nm 130° Radial, Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPW41N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW41N
Sensors, Transducers - Optical Sensors - Photodiodes BPW41N
SENSOR PHOTODIODE 940NM RADIAL

SENSOR PHOTODIODE 940NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPW41N
Photodiodes BPW41N
Photodiodes Sideview 870-1050nm +/-65 deg

Photodiodes Sideview 870-1050nm +/-65 deg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 6997610 6997610P BPW41N-ND BPW41N BPW41N
Product Name Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR IR
Spectral Response Range 870 to 1050 nm (8700 to 10500 Å) 870 nm (8700 Å) 870 to 1050 nm (8700 to 10500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9295-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details