onsemi Photodiodes MICROFJ-40035-TSV-TR

Description
Photodiode 420nm 110ps 14-WBGA
Request a Quote Datasheet
Description
Photodiode 420nm 110ps 14-WBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFJ-40035-TSV-TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 110ps 14-WBGA

Photodiode 420nm 110ps 14-WBGA

Buy Now Datasheet
Photodiodes - 5556-MICROFJ-40035-TSV-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 14WBGA

SENSOR PHOTODIODE 420NM 14WBGA

Buy Now Datasheet
Photodiodes - 5556-MICROFJ-40035-TSV-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 14WBGA

SENSOR PHOTODIODE 420NM 14WBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes J-SERIES 4MM 35U TSV

Photodiodes J-SERIES 4MM 35U TSV

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 5556-MICROFJ-40035-TSV-TR-ND MICROFJ-40035-TSV-TR
Product Name Photodiodes Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 900 nm (2000 to 9000 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 14-WBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S6931-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details