TT Electronics
Photodiodes
OP906
Description
Photodiode 935nm 5ns
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 935nm 5ns
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensors, Transducers - Optical Sensors - Photodiodes
OP906
Supplier's Site
Technical Specifications
|
Product Category
|
Photodiodes |
Photodiodes |
Photodiodes |
|
Product Number
|
365-1084-ND |
OP906 |
OP906 |
|
Product Name
|
Photodiodes |
Photodiodes |
Sensors, Transducers - Optical Sensors - Photodiodes |
|
Photodiode Type
|
PIN Photodiode
|
|
|
|
Photodiode Spectral Response
|
IR
|
|
|
|
Spectral Response Range
|
500 to 1100 nm (5000 to 11000 Å)
|
|
|
|
Peak Sensitivity Wavelength
|
935 nm (9350 Å)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Photodiode Type
Avalanche Photodiode
Active Area Diameter or Length
3 mm (0.1181 inch)
View Details
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Photodiode Type
PN Photodiode
Photodiode Material
Silicon
View Details