First Sensor AG Photodiodes PS100B-7-CERPINE

Description
Photodiodes 100mm squared PIN dectector Photodiode
Description
Photodiodes 100mm squared PIN dectector Photodiode

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes
PS100B-7-CERPINE
Photodiodes PS100B-7-CERPINE
Photodiodes 100mm squared PIN dectector Photodiode

Photodiodes 100mm squared PIN dectector Photodiode

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number PS100B-7-CERPINE
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S3884 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-06-013 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers