onsemi Sensors, Transducers - Optical Sensors - Photodiodes MICROFC-30035-SMT-TR

Description
Win Source Part Number: 1353288-MICROFC-3003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: C-SERIES SIPM Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Base Product Number: MICROFC Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 600ps Wavelength: 420nm Color - Enhanced: Blue Spectral Range: 300nm ~ 950nm Current - Dark (Typ): 154nA Active Area: 9mm²
Request a Quote Datasheet
Description
Win Source Part Number: 1353288-MICROFC-3003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: C-SERIES SIPM Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Base Product Number: MICROFC Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 600ps Wavelength: 420nm Color - Enhanced: Blue Spectral Range: 300nm ~ 950nm Current - Dark (Typ): 154nA Active Area: 9mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1353288-MICROFC-30035-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1353288-MICROFC-30035-SMT-TR
Sensors, Transducers - Optical Sensors - Photodiodes 1353288-MICROFC-30035-SMT-TR
Win Source Part Number: 1353288-MICROFC-3003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: C-SERIES SIPM Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Base Product Number: MICROFC Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 600ps Wavelength: 420nm Color - Enhanced: Blue Spectral Range: 300nm ~ 950nm Current - Dark (Typ): 154nA Active Area: 9mm²

Win Source Part Number: 1353288-MICROFC-30035-SMT-TR
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: C-SERIES SIPM
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Base Product Number: MICROFC
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 24.7 V
Diode Type: Avalanche
Response Time: 600ps
Wavelength: 420nm
Color - Enhanced: Blue
Spectral Range: 300nm ~ 950nm
Current - Dark (Typ): 154nA
Active Area: 9mm²

Buy Now Datasheet
Photodiodes - 5556-MICROFC-30035-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Buy Now Datasheet
Photodiodes - 5556-MICROFC-30035-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Buy Now Datasheet
Photodiodes - 5556-MICROFC-30035-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 600ps 4-SMD, No Lead

Photodiode 420nm 600ps 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes C-SERIES 3MM 35U MLP

Photodiodes C-SERIES 3MM 35U MLP

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFC-30035-SMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFC-30035-SMT-TR
Sensors, Transducers - Optical Sensors - Photodiodes MICROFC-30035-SMT-TR
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 1353288-MICROFC-30035-SMT-TR 5556-MICROFC-30035-SMT-TRDKR-ND MICROFC-30035-SMT-TR MICROFC-30035-SMT-TR
Product Name Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 950 nm (3000 to 9500 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S7509 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details