Photodiode 940nm 6ns 20° 2-SMD, Gull Wing
Photodiode 940nm 6ns 20° 2-SMD, Gull Wing
Photodiode 940nm 6ns 20° 2-SMD, Gull Wing
Photodiodes 2.5x2mm SMD PHOTODIODE
SENSOR PHOTODIODE 940NM 2SMD GW
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 754-2340-2-ND | AM2520PD1BT03 | AM2520PD1BT03 |
| Product Name | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | IR | ||
| Spectral Response Range | 670 to 1070 nm (6700 to 10700 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |