Vishay Precision Group Photodiodes BPV23F

Description
Photodiode 950nm 120° Radial, Side View
Request a Quote Datasheet
Description
Photodiode 950nm 120° Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 751-1008-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
751-1008-ND
Photodiodes 751-1008-ND
Photodiode 950nm 120° Radial, Side View

Photodiode 950nm 120° Radial, Side View

Buy Now Datasheet
Photodiodes - 6997613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6997613
Photodiodes 6997613
Vishay BPV23F Photodiode

Vishay BPV23F Photodiode

Supplier's Site
Photodiodes - 2576819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576819P
Photodiodes 2576819P
PHOTO PIN DIODE SV FILTR 950-e4

PHOTO PIN DIODE SV FILTR 950-e4

Supplier's Site
Photodiodes - 2576819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576819
Photodiodes 2576819
PHOTO PIN DIODE SV FILTR 950-e4

PHOTO PIN DIODE SV FILTR 950-e4

Supplier's Site
Photodiodes - 2576817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2576817
Photodiodes 2576817
PHOTO PIN DIODE SV FILTR 950-e4

PHOTO PIN DIODE SV FILTR 950-e4

Supplier's Site
Sensors, Transducers - Optical Sensors - Photodiodes - BPV23F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPV23F
Sensors, Transducers - Optical Sensors - Photodiodes BPV23F
SENSOR PHOTODIODE 950NM RADIAL

SENSOR PHOTODIODE 950NM RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Photodiodes
BPV23F
Photodiodes BPV23F
Photodiodes Sideview 870-1050nm +/-60 deg

Photodiodes Sideview 870-1050nm +/-60 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes Photodiodes Photodiodes
Product Number 751-1008-ND 6997613 2576819P BPV23F BPV23F
Product Name Photodiodes Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response IR IR
Spectral Response Range 870 to 1050 nm (8700 to 10500 Å) 870 to 1050 nm (8700 to 10500 Å) 870 to 1050 nm (8700 to 10500 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9055-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 700 nm (7000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
APD Detector - NR8300FP-CC - California Eastern Laboratories - CEL
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 to 1550 nm (13100 to 15500 Å)
View Details