onsemi Photodiodes MICROFC-10035-SMT-TR

Description
SENSOR PHOTODIODE 420NM 4SMD
Request a Quote Datasheet
Description
SENSOR PHOTODIODE 420NM 4SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFC-10035-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Buy Now Datasheet
Photodiodes - 5556-MICROFC-10035-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 420NM 4SMD

SENSOR PHOTODIODE 420NM 4SMD

Buy Now Datasheet
Photodiodes - 5556-MICROFC-10035-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 300ps 4-SMD, No Lead

Photodiode 420nm 300ps 4-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - 1353289-MICROFC-10035-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1353289-MICROFC-10035-SMT-TR
Sensors, Transducers - Optical Sensors - Photodiodes 1353289-MICROFC-10035-SMT-TR
Win Source Part Number: 1353289-MICROFC-1003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: C-SERIES SIPM Product Status: Active Package / Case: 4-SMD, No Lead Base Product Number: MICROFC Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 300ps Wavelength: 420nm Color - Enhanced: Blue Spectral Range: 300nm ~ 950nm Current - Dark (Typ): 15nA Active Area: 1mm²

Win Source Part Number: 1353289-MICROFC-10035-SMT-TR
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: C-SERIES SIPM
Product Status: Active
Package / Case: 4-SMD, No Lead
Base Product Number: MICROFC
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 24.7 V
Diode Type: Avalanche
Response Time: 300ps
Wavelength: 420nm
Color - Enhanced: Blue
Spectral Range: 300nm ~ 950nm
Current - Dark (Typ): 15nA
Active Area: 1mm²

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes C-SERIES 1MM 35U MLP

Photodiodes C-SERIES 1MM 35U MLP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-MICROFC-10035-SMT-TRDKR-ND 1353289-MICROFC-10035-SMT-TR MICROFC-10035-SMT-TR
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 300 to 950 nm (3000 to 9500 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiode arrays - S4111-16Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details