TT Electronics Photodiodes OPF430

Description
Photodiode 860nm 80°
Request a Quote Datasheet
Description
Photodiode 860nm 80°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 365-1839-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
365-1839-ND
Photodiodes 365-1839-ND
Photodiode 860nm 80°

Photodiode 860nm 80°

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
OPF430
Photodiodes OPF430
Photodiodes Pin Photodiode

Photodiodes Pin Photodiode

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - OPF430 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
OPF430
Sensors, Transducers - Optical Sensors - Photodiodes OPF430
SENSOR PHOTODIODE 860NM TO46

SENSOR PHOTODIODE 860NM TO46

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 365-1839-ND OPF430 OPF430
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 900 nm (8000 to 9000 Å)
Peak Sensitivity Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S4114-35Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details