onsemi Photodiodes MICROFJ-60035-TSV-TR1

Description
Photodiode 420nm 250ps 36-WBGA
Request a Quote Datasheet
Description
Photodiode 420nm 250ps 36-WBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-MICROFJ-60035-TSV-TR1-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm 250ps 36-WBGA

Photodiode 420nm 250ps 36-WBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes J-SERIES 6MM 35U TSV

Photodiodes J-SERIES 6MM 35U TSV

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MICROFJ-60035-TSV-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MICROFJ-60035-TSV-TR1
Sensors, Transducers - Optical Sensors - Photodiodes MICROFJ-60035-TSV-TR1
SENSOR PHOTODIODE 420NM 36WBGA

SENSOR PHOTODIODE 420NM 36WBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-MICROFJ-60035-TSV-TR1-ND MICROFJ-60035-TSV-TR1 MICROFJ-60035-TSV-TR1
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 900 nm (2000 to 9000 Å)
Peak Sensitivity Wavelength 420 nm (4200 Å)
Photodiode Package SMT; 36-WBGA
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S14016-01DT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
TSL1401 Linear Array Sensor.  128 x 1, with hold 400 DPI - TSL1401CL - ams
Specs
Array Array
Number of Array Elements 128
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details