onsemi Photodiodes ARRAYJ-30020-16P-PCB

Description
Photodiode 420nm Module
Request a Quote Datasheet
Description
Photodiode 420nm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 5556-ARRAYJ-30020-16P-PCB-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 420nm Module

Photodiode 420nm Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes J-ARRAY 3MM 20U 4X4

Photodiodes J-ARRAY 3MM 20U 4X4

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - ARRAYJ-30020-16P-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
ARRAYJ-30020-16P-PCB
Sensors, Transducers - Optical Sensors - Photodiodes ARRAYJ-30020-16P-PCB
SENSOR PHOTODIODE 420NM MODULE

SENSOR PHOTODIODE 420NM MODULE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number 5556-ARRAYJ-30020-16P-PCB-ND ARRAYJ-30020-16P-PCB ARRAYJ-30020-16P-PCB
Product Name Photodiodes Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Peak Sensitivity Wavelength 420 nm (4200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1226-5BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details