Photodiode 875nm 7.5ns 56° 2-SMD, Gull Wing
SENSOR PHOTODIODE 875NM 2SMD GW
Photodiodes Polyled Detector Gullwing
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 160-HSDL-5420#011CT-ND | HSDL-5420#011 | HSDL-5420#011 |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | IR | ||
| Spectral Response Range | 770 to 1000 nm (7700 to 10000 Å) | ||
| Peak Sensitivity Wavelength | 875 nm (8750 Å) |