Photodiode 940nm 50ns 120° 2-SMD, Gull Wing
Photodiode 940nm 50ns 120° 2-SMD, Gull Wing
SENSOR PHOTODIODE 940NM 2SMD GW
Photodiodes PHOTOSENSOR.PIN DIODE SMT GULL WING
SENSOR PHOTODIODE 940NM 2SMD GW
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 8050508 | 8050508P | 488-QSB34CGRTR-ND | QSB34CGR | QSB34CGR |
| Product Name | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Spectral Response | IR | IR | IR | ||
| Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) | 400 nm (4000 Å) | 400 to 1100 nm (4000 to 11000 Å) | ||
| Peak Sensitivity Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) | 940 nm (9400 Å) | ||
| Photodiode Material | Silicon; Si | ||||
| Photodiode Package | Plcc 2l | PLCC 2L | SMT; 2-SMD, Gull Wing |