DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
262
263
264
265
266
267
268
269
270
271
272
273
274
280
290
300
310
320
330
350
400
450
500
550
600
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "13 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "15 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "16 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "18 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "19 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "22 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "23 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "PC Pin Terminal Connector Surface Mount Gold 0.067"" (1.70mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| 10B INOX (STAINLESS STEEL) COVER | |
| 10B INOX (STAINLESS STEEL) HOOD | |
| 10B INOX (STAINLESS STEEL), DOUB | |
| 16B INOX (STAINLESS STEEL) COVER | |
| 16B INOX (STAINLESS STEEL) HOOD | |
| 16B INOX (STAINLESS STEEL), DOUB | |
| 24B INOX (STAINLESS STEEL) COVER | |
| 24B INOX (STAINLESS STEEL) HOOD | |
| 24B INOX (STAINLESS STEEL), DOUB | |
| 5 Position Circular Connector Plug, Female Sockets Screw | |
| 5 Position Circular Connector Receptacle, Male Pins Screw | |
| 6B INOX (STAINLESS STEEL) COVER | |
| 6B INOX (STAINLESS STEEL) HOOD S | |
| 6B INOX (STAINLESS STEEL) HOOD T | |
| 6B INOX (STAINLESS STEEL), SINGL | |
| ACCESSORIES | |
| Base - Box Mount Connector Side Entry M20 10B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M20 6B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M25 10B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M25 16B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M25 24B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M25 6B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 10B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 16B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 24B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 6B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M40 10B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M40 16B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M40 24B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M20 10B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M20 6B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 10B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 16B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 24B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 6B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M32 10B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M32 16B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M32 24B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M32 6B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M40 16B IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M40 24B IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount 90° Connector Side Entry 3A IP67 - Dust Tight, Waterproof | |
| Base - Panel Mount 90° Connector Side Entry M20 3A IP67 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry 10B IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 10B IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 16B IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 24B IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 3A IP67 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry 6B IP66 - Dust Tight, Water Resistant | |
| Connector Cover with Retaining Cord | |
| Connector Cover | |
| Connector Gasket | |
| Connector | |
| HAN-ECO 10B SURFACE MOUNT HOUSIN | |
| HAN-ECO 16B SURFACE MOUNT HOUSIN | |
| HAN-ECO 24B SURFACE MOUNT HOUSIN | |
| HAN-ECO 6B SURFACE MOUNT HOUSING | |
| Hood - Coupling Connector Bottom Entry M20 3A IP67 - Dust Tight, Waterproof | |
| Hood - Coupling Connector Bottom Entry M32 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M20 10B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M20 6B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M25 10B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M25 16B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M25 6B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M32 10B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M32 16B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M32 24B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M32 6B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M40 16B IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M40 24B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 10B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 3A IP67 - Dust Tight, Waterproof | |
| Hood Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 10B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 16B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 10B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 16B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 24B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 16B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 24B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M20 3A IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M20 3A IP67 - Dust Tight, Waterproof | |
| Hood Connector Top Entry M25 16B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 10B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 16B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 24B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 16B IP66 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 24B IP66 - Dust Tight, Water Resistant | |
| TERM BLOCK HDR 10POS 5.08MM | |
| TERM BLOCK HDR 10POS 5MM | |
| TERM BLOCK PLUG 12POS 5.08MM | |
| TERM BLOCK PLUG 20POS 5.08MM | |
| TERM BLOCK PLUG 3POS 5.08MM | |
| TERM BLOCK PLUG 5POS 5.08MM | |
| TERM BLOCK PLUG 6POS 5.08MM |
| << Prev | Next >> |