TE Connectivity Rectangular Connector Contacts 1-968857-2

Description
AMP MCP 2.8, CONTACT SWS
Request a Quote Datasheet
Description
AMP MCP 2.8, CONTACT SWS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-968857-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-968857-2CT-ND
Rectangular Connector Contacts 17-1-968857-2CT-ND
AMP MCP 2.8, CONTACT SWS

AMP MCP 2.8, CONTACT SWS

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-968857-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-968857-2TR-ND
Rectangular Connector Contacts 17-1-968857-2TR-ND
AMP MCP 2.8, CONTACT SWS

AMP MCP 2.8, CONTACT SWS

Buy Now Datasheet
Automotive Contact, Skt, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 02AC3206 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
02AC3206
Automotive Contact, Skt, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 02AC3206
AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP; Product Range:AMP MCP 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP; Product Range:AMP MCP 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Skt, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 72AJ8351 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
72AJ8351
Automotive Contact, Skt, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 72AJ8351
AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP; Product Range:AMP MCP 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP; Product Range:AMP MCP 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-968857-2CT-ND 02AC3206
Product Name Rectangular Connector Contacts Automotive Contact, Skt, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details