TE Connectivity Rectangular Connector Contacts 1-968853-3

Description
Socket Contact Silver 11-13 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Silver 11-13 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A128336CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A128336CT-ND
Rectangular Connector Contacts A128336CT-ND
Socket Contact Silver 11-13 AWG Crimp Stamped

Socket Contact Silver 11-13 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A128336TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A128336TR-ND
Rectangular Connector Contacts A128336TR-ND
Socket Contact Silver 11-13 AWG Crimp Stamped

Socket Contact Silver 11-13 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1-968853-3
Automotive Electronic Connector 332-1-968853-3
Contact SKT Crimp ST Cable Mount 11-11.5AWG T/R Automotive Product overview: 1-968853-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968853-3 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 11-11.5AWG T/R Automotive Product overview: 1-968853-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968853-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333610-1-968853-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333610-1-968853-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333610-1-968853-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333610-1-968853-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm) Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,700 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1-968853-3-ND,-1-968 853-3-LSI,A128336CT, A128336DKR-ND,-1-968 853-3-SI,A128336TR,- 1-968853-3-CSI,A1283 36DKRINACTIVE,A12833 6DKR Base Product Number: 968853 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333610-1-968853-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Silver
Contact Finish Thickness: 118.1µin (3.00µm)
Wire Gauge: 11-13 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,700
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1-968853-3-ND,-1-968853-3-LSI,A128336CT,A128336DKR-ND,-1-968853-3-SI,A128336TR,-1-968853-3-CSI,A128336DKRINACTIVE,A128336DKR
Base Product Number: 968853
RoHS Status: RoHS Compliant

Buy Now Datasheet
Mcp-2,8 Bu-Kontakt Rohs Compliant Amp - Te Connectivity - 23AH4190 - Newark, An Avnet Company
Chicago, IL, United States
Mcp-2,8 Bu-Kontakt Rohs Compliant Amp - Te Connectivity
23AH4190
Mcp-2,8 Bu-Kontakt Rohs Compliant Amp - Te Connectivity 23AH4190
MCP-2,8 BU-KONTAKT ROHS COMPLIANT: YES

MCP-2,8 BU-KONTAKT ROHS COMPLIANT: YES

Supplier's Site
Mcp-2,8 Bu-Kontakt Rohs Compliant Amp - Te Connectivity - 67T0212 - Newark, An Avnet Company
Chicago, IL, United States
Mcp-2,8 Bu-Kontakt Rohs Compliant Amp - Te Connectivity
67T0212
Mcp-2,8 Bu-Kontakt Rohs Compliant Amp - Te Connectivity 67T0212
MCP-2,8 BU-KONTAKT ROHS COMPLIANT: YES

MCP-2,8 BU-KONTAKT ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 17AH9741 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
17AH9741
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 17AH9741
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP MCP Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP MCP Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128336CT-ND 332-1-968853-3 1333610-1-968853-3 23AH4190 17AH9741
Product Name Rectangular Connector Contacts Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Mcp-2,8 Bu-Kontakt Rohs Compliant Amp - Te Connectivity Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Watertight Multipole Connectors - T Series - LEMO USA, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details