Tab Contact Tin 13-15 AWG Crimp Power
TE CONNECTIVITY 1-963746-1 Contact, Pin, Crimp, 15 AWG, Tin Plated Contacts, AMP Timer Connectors
TAB 2,8X0,8 ROHS COMPLIANT: YES
CONTACT, PIN, CRIMP, 17AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Timer Connectors; Wire Size AWG Min:13AWG RoHS Compliant: Yes
SPECIAL TERMINAL 17-13 AWG PTPB LP
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107256-ND | 792-1-963746-1 | 10H5812 | 28T0199 |
| Product Name | Rectangular Connector Contacts | TE CONNECTIVITY 1-963746-1 Contact, Pin, Crimp, 15 AWG, Tin Plated Contacts, AMP Timer Connectors | Tab 2,8X0,8 Rohs Compliant Amp - Te Connectivity | Contact, Pin, Crimp, 17Awg; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |