DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
258
259
260
261
262
263
264
265
266
267
268
269
270
280
290
300
310
320
330
350
400
450
500
550
600
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.150"" (3.81mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "13 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "15 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "16 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "16 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "2 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "3 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "3 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "3 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Surface Mount" | |
| "4 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "4 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle, Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "48 Rectangular Connectors - Housings Plug 0.173"" (4.40mm)" | |
| "48 Rectangular Connectors - Housings Receptacle 0.173"" (4.40mm)" | |
| "5 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "5 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "6 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Through Hole" | |
| "6 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount" | |
| "6 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "66 Rectangular Connectors - Housings Plug 0.173"" (4.40mm)" | |
| "66 Rectangular Connectors - Housings Receptacle Black 0.173"" (4.40mm)" | |
| "7 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "7 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "7 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "8 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Surface Mount, Right Angle" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "9 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "PC Pin Terminal Connector Through Hole Gold 0.016"" (0.41mm) Dia" | |
| 1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16B SCP HOOD TOP ENTRY, DOUBLE L | |
| 20 Position PT Receptacle with Cage Connector Press-Fit Through Hole, Right Angle | |
| 240 Position DIMM DDR3 SDRAM Socket Through Hole | |
| 24B HOOD SIDE ENTRY, CENTRAL LEV | |
| 24B HOOD TOP AND SIDE ENTRY, CEN | |
| 24B HOOD TOP AND SIDE ENTRY, DOU | |
| 24B HOOD TOP ENTRY, CENTRAL LEVE | |
| 24B HOOD TOP ENTRY, SINGLE LEVER | |
| 24B SCP HOOD TOP ENTRY, DOUBLE L | |
| 3 Position Spring Battery Contact Connector Surface Mount | |
| 32B HOOD TOP ENTRY, DOUBLE LEVER | |
| 40 (20 x 2) Position PT Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 48B SURFACE MOUNT HOUSING, SINGL | |
| 6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold-Palladium | |
| 9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold-Palladium | |
| Base - Box Mount Connector 24B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M20 10B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M25 16B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 16B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 24B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 32B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 48B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M40 24B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M40 32B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M40 48B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M40 L32B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M20 10B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M20 6B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 10B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 16B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 24B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M25 6B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M32 10B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M32 24B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M32 6B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M40 L32B IP65 - Dust Tight, Water Resistant | |
| CONN HOOD TOP DUAL SZ24B M40 | |
| CONN RCPT 6POS 3.00MM SMD SLDR | |
| CONN SKT DIMM 240POS PCB | |
| CONN TERM BLK FEED THRU 12-30AWG | |
| CONN TERM BLK GROUND 12-30AWG | |
| Connector Position Lock For AMP-DUAC Series | |
| Connector | |
| CT BOX HDR H SMT 6P ESD PACKAGE | |
| HAN 10B-HCC-HC-DL-M32-BL ACK | |
| HAN 10B-HTE-HC-F. DL-M40-BLACK | |
| HAN 16B DOCKING FRAME IP67 (M32 | |
| HAN 24B DOCKING FRAME IP67 (M32 | |
| HAN 24B-HCC3-DL-2XM25/1X M16 | |
| HAN 48 B-HTE5-F. SL.M25 | |
| HAN 48B-HTSE-R-M50 | |
| HAN L32 B-HTE2/HSE-HC-DL-M40 | |
| HDC 16A SDLU 1M20G | |
| Hood - Coupling Connector Bottom Entry M20 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry M25 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry M25 16B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry M32 16B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry M32 24B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry M40 24B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry M40 32B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry M50 24B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry, Dual M25 16B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M20 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M20 6B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M25 6B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M32 24B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M32 6B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Top Entry M40 16B IP65 - Dust Tight, Water Resistant | |
| Hood - Panel Mount Connector Top Entry M32 24B IP65 - Dust Tight, Water Resistant | |
| Hood - Panel Mount Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Front Entry, Dual M25 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 6B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 6B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M40 32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 48B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 L32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M50 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M50 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M50 32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M50 48B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M20 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M20 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M25 10B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M25 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 48B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 L32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M50 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M50 32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M50 48B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M50 L32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M63 48B IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry, Dual M25 16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M25 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M25 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry, Dual M32 24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M32 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange | |
| Insert USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Almond | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| LL2N 5.00/06/90 3.2SN OR BX | |
| LL3R 5.08/09/90 3.2SN OR BX | |
| MKDS 1/13-3 81 | |
| MKDSN 2 5/ 9 | |
| MKDSN 2 5/10 | |
| MKDSN 2 5/12 | |
| PCB TERMINAL BLOCK NOMINAL CURR | |
| Pin Contact Gold 16 AWG Crimp | |
| Pin Contact Gold 18 AWG Crimp | |
| Pin Contact Gold Crimp 8 AWG Power | |
| Pin Contact Tin 18 AWG Crimp | |
| Position Terminal Block | |
| Socket Contact Gold 16 AWG Crimp | |
| Socket Contact Gold 18 AWG Crimp | |
| Socket Contact Gold 20-22 AWG Crimp | |
| Socket Contact Gold Crimp 8 AWG Power | |
| Socket Contact Tin 16-18 AWG Crimp Power | |
| Socket Contact Tin 18-22 AWG Crimp Power | |
| STD USB 3.0, TYPE A, R/A, T/H | |
| SVZ 7.62HP/10/180G SN BK BX | |
| TERM BLOCK HDR 10POS 3.50MM | |
| TERM BLOCK HDR 10POS 7.62MM | |
| TERM BLOCK HDR 11POS 7.62MM | |
| TERM BLOCK HDR 12POS 7.62MM | |
| TERM BLOCK HDR 4POS 7.62MM | |
| TERM BLOCK HDR 6POS 7.62MM | |
| TERM BLOCK HDR 7POS 3.50MM | |
| TERM BLOCK HDR 8POS 7.62MM | |
| TERM BLOCK HDR 9POS 7.62MM | |
| TERM BLOCK PLUG 10POS 7.62MM | |
| TERM BLOCK PLUG 11POS 7.62MM | |
| TERM BLOCK PLUG 2POS 7.62MM | |
| TERM BLOCK PLUG 4POS 7.62MM | |
| TERM BLOCK PLUG 9POS 7.62MM | |
| Terminal Block Connector 2 Position Disconnect Beige 10-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Beige 8-20 AWG | |
| Terminal Block Connector 2 Position Feed Through Beige 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Beige 8-20 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 12-30 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-30 AWG | |
| Terminal Block Connector 3 Position Disconnect Beige 10-26 AWG | |
| Terminal Block Connector 3 Position Disconnect Beige | |
| Terminal Block Connector 3 Position Feed Through Blue 12-30 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-30 AWG | |
| Terminal Block Connector 4 Position Disconnect Beige 10-26 AWG | |
| Terminal Block Connector Position | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Board Edge, Cutout; Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line) | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| ZFKDSA 1 5C-5 0- 3 |
| << Prev | Next >> |