TE Connectivity Rectangular Connector Contacts 1-968882-1

Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142417TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142417TR-ND
Rectangular Connector Contacts A142417TR-ND
Socket Contact Tin 22 AWG Crimp Stamped

Socket Contact Tin 22 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 17R2490 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
17R2490
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 17R2490
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP2.8 Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP2.8 Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A142417TR-ND 17R2490
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data