Weidmuller Fiber Optic Connector Assemblies 1964480000

Description
Fiber Optic Plug Connector SC Duplex 127µm Beige
Request a Quote Datasheet
Description
Fiber Optic Plug Connector SC Duplex 127µm Beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 1964480000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
1964480000-ND
Fiber Optic Connector Assemblies 1964480000-ND
Fiber Optic Plug Connector SC Duplex 127µm Beige

Fiber Optic Plug Connector SC Duplex 127µm Beige

Buy Now Datasheet
Ie-Ps-Scd-Mm Weidmuller - 55M2141 - Newark, An Avnet Company
Chicago, IL, United States
Ie-Ps-Scd-Mm Weidmuller
55M2141
Ie-Ps-Scd-Mm Weidmuller 55M2141
IE-PS-SCD-MM

IE-PS-SCD-MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1964480000-ND 55M2141
Product Name Fiber Optic Connector Assemblies Ie-Ps-Scd-Mm Weidmuller
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details