TE Connectivity Automotive Headers 1-967601-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 1-963214-1, 963213-1 Packaging Features Packaging Method : Carton Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 1-963214-1, 963213-1 Packaging Features Packaging Method : Carton Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-967601-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-967601-1
Automotive Headers 1-967601-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 1-963214-1, 963213-1 Packaging Features Packaging Method : Carton Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • Number of Sections : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 1-963214-1, 963213-1

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 65

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-967601-1
Electronic Connector 316-1-967601-1
10 Pos Power Connector, 5mm Pitch, Solder, RA Thru-Hole Product overview: 1-967601-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-967601-1 can be used for catalog matching and distributor lookup.

10 Pos Power Connector, 5mm Pitch, Solder, RA Thru-Hole Product overview: 1-967601-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-967601-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 9076558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9076558
Automotive Connectors 9076558
TE Connectivity 1-967601-1

TE Connectivity 1-967601-1

Supplier's Site
Automotive Connectors - 1647128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1647128
Automotive Connectors 1647128
TE Connectivity 1-967601-1

TE Connectivity 1-967601-1

Supplier's Site
Headers, Male Pins - 1-967601-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-967601-1-ND
Headers, Male Pins 1-967601-1-ND
"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-967601-1 316-1-967601-1 9076558 1-967601-1-ND 1-967601-1
Product Name Automotive Headers Electronic Connector Automotive Connectors Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Plug
Unlock Full Specs
to access all available technical data