TE Connectivity Rectangular Connector Contacts 1-968849-3

Description
Socket Contact Silver 17-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Silver 17-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107028CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107028CT-ND
Rectangular Connector Contacts A107028CT-ND
Socket Contact Silver 17-20 AWG Crimp

Socket Contact Silver 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107028TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107028TR-ND
Rectangular Connector Contacts A107028TR-ND
Socket Contact Silver 17-20 AWG Crimp

Socket Contact Silver 17-20 AWG Crimp

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 17R2480 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
17R2480
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 17R2480
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP MCP Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP MCP Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A107028CT-ND 17R2480
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data