TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-964575-4

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 4 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4200 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 4 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4200 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-964575-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-964575-4
Connector Hardware, Mounts, Locks & Retainers 1-964575-4
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 4 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4200 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6.6 GF25

Configuration Features


  • Number of Positions : 4

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4200

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A117345-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A117345-ND
Rectangular Connector Accessories A117345-ND
Connector PCB Frame For DuoPlug Mark II PCB Connectors

Connector PCB Frame For DuoPlug Mark II PCB Connectors

Buy Now Datasheet
Pcb Rahmen 4P Amp - Te Connectivity - 97X0301 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Rahmen 4P Amp - Te Connectivity
97X0301
Pcb Rahmen 4P Amp - Te Connectivity 97X0301
PCB RAHMEN 4P

PCB RAHMEN 4P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-964575-4 A117345-ND 97X0301
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Pcb Rahmen 4P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Connector Accessories - 102540-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details