TE Connectivity Rectangular Connector Housings 1-965423-1

Description
"10 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"10 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A122070-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122070-ND
Rectangular Connector Housings A122070-ND
"10 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"10 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 7187000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187000P
Automotive Connectors 7187000P
TE Connectivity 1-965423-1

TE Connectivity 1-965423-1

Supplier's Site
Automotive Connectors - 7187000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187000
Automotive Connectors 7187000
TE Connectivity 1-965423-1

TE Connectivity 1-965423-1

Supplier's Site
Automotive Connectors - 1642541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642541
Automotive Connectors 1642541
TE Connectivity 1-965423-1

TE Connectivity 1-965423-1

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Power Conn, Plug, 10Pos, 2Rows; No. Of Contacts Amp - Te Connectivity - 34M9608 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 10Pos, 2Rows; No. Of Contacts Amp - Te Connectivity
34M9608
Power Conn, Plug, 10Pos, 2Rows; No. Of Contacts Amp - Te Connectivity 34M9608
POWER CONN, PLUG, 10POS, 2ROWS; No. of Contacts:10Contacts; Product Range:JPT Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

POWER CONN, PLUG, 10POS, 2ROWS; No. of Contacts:10Contacts; Product Range:JPT Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122070-ND 7187000P 1-965423-1 34M9608
Product Name Rectangular Connector Housings Automotive Connectors Power Conn, Plug, 10Pos, 2Rows; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers