TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1969443-7

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1969443-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1969443-7
Connector Hardware, Mounts, Locks & Retainers 1969443-7
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon GF

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Dimensions


  • Product Height : 2.51 MM  [.099 INCH ]
  • Product Length : 16.9 MM  [.665 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A107535-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A107535-ND
Rectangular Connector Accessories A107535-ND
Connector Terminal Position Assurance (TPA) For Economy Power Housings

Connector Terminal Position Assurance (TPA) For Economy Power Housings

Buy Now Datasheet
Ep 2.5 Tpa Retainer, 7 Pos Amp - Te Connectivity - 76AC2378 - Newark, An Avnet Company
Chicago, IL, United States
Ep 2.5 Tpa Retainer, 7 Pos Amp - Te Connectivity
76AC2378
Ep 2.5 Tpa Retainer, 7 Pos Amp - Te Connectivity 76AC2378
EP 2.5 TPA Retainer, 7 Pos

EP 2.5 TPA Retainer, 7 Pos

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969443-7 A107535-ND 76AC2378
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Ep 2.5 Tpa Retainer, 7 Pos Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products