Connectors
Socket Contact Tin 6-10 AWG Crimp
Socket Contact Tin 6-10 AWG Crimp
CONTACT, SOCKET, CRIMP, 8-7AWG; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:8AWG; For Use With:AMP MCP Series Receptacle Housings; Contact Plating:Tin RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 8-7AWG; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:8AWG; For Use With:AMP MCP Series Receptacle Housings; Contact Plating:Tin RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-967590-1 | A142416TR-ND | 65AC5743 |
| Product Name | Rectangular Connector Contacts | Contact, Socket, Crimp, 8-7Awg; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty |