TE Connectivity Standard Edge Connectors 1-966194-0

Description
Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : 1.3 MM  [.051 INCH ] Card Slot Depth (MM) : 5 Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Entry Configuration : Both Ends Open Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1680 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : 1.3 MM  [.051 INCH ] Card Slot Depth (MM) : 5 Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Entry Configuration : Both Ends Open Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1680 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-966194-0 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-966194-0
Standard Edge Connectors 1-966194-0
Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : 1.3 MM  [.051 INCH ] Card Slot Depth (MM) : 5 Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Entry Configuration : Both Ends Open Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1680 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Mating Area Plating Material Thickness (MICM) : 5 - 12
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.3 MM  [.051 INCH ]
  • Card Slot Depth (MM) : 5
  • Connector Height (MM) : 7.35
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .35
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 63

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Natural
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : PBTP

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1680

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Free Hanging, Panel Mount - A117347-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A117347-ND
Free Hanging, Panel Mount A117347-ND
10 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

10 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

Buy Now Datasheet
6X10P Federleis 2,5 Amp - Te Connectivity - 97X0304 - Newark, An Avnet Company
Chicago, IL, United States
6X10P Federleis 2,5 Amp - Te Connectivity
97X0304
6X10P Federleis 2,5 Amp - Te Connectivity 97X0304
6X10P FEDERLEIS 2,5

6X10P FEDERLEIS 2,5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-966194-0 A117347-ND 97X0304
Product Name Standard Edge Connectors Free Hanging, Panel Mount 6X10P Federleis 2,5 Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28672-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details