TE Connectivity Electronic Connector 1-967059-1

Description
4P Signal Receptacle, Wire-to-Wire, PBT, Crimp, Black Product overview: 1-967059-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967059-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4P Signal Receptacle, Wire-to-Wire, PBT, Crimp, Black Product overview: 1-967059-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967059-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1-967059-1
Electronic Connector 340-1-967059-1
4P Signal Receptacle, Wire-to-Wire, PBT, Crimp, Black Product overview: 1-967059-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967059-1 can be used for catalog matching and distributor lookup.

4P Signal Receptacle, Wire-to-Wire, PBT, Crimp, Black Product overview: 1-967059-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967059-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332785-1-967059-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332785-1-967059-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332785-1-967059-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332785-1-967059-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.197" (5.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: A122020,-1-967059-1- LSI,1-967059-1-ND,-1 -967059-1-CSI Base Product Number: 967059 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332785-1-967059-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: A122020,-1-967059-1-LSI,1-967059-1-ND,-1-967059-1-CSI
Base Product Number: 967059
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Connectors - 1-967059-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1-967059-1
Automotive Connectors 1-967059-1
J-P-T GEH KOMPL 4P

J-P-T GEH KOMPL 4P

Buy Now
Automotive Connectors - 1-967059-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1-967059-1
Automotive Connectors 1-967059-1
CONNECTOR ACCESSORIES

CONNECTOR ACCESSORIES

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1-967059-1
Automotive Connectors 1-967059-1
Automotive Connectors

Automotive Connectors

Buy Now
Rectangular Connector Housings - A122020-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122020-ND
Rectangular Connector Housings A122020-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1-967059-1 1332785-1-967059-1 1-967059-1 A122020-ND
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Rectangular Connector Housings
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers