Weidmuller Headers, Plugs and Sockets 1969090000

Description
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-8618-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-8618-ND
Headers, Plugs and Sockets 281-8618-ND
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5327 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller
55AC5327
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller 55AC5327
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-8618-ND 55AC5327
Product Name Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products