TE Connectivity Wire-to-Board Headers & Receptacles 1969307-1

Description
Configuration Features Number of Positions : 1 Number of Rows : 1 PCB マウント向き : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Retention Within Housing : Without Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : White Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention Type : Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket tape on reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Number of Rows : 1 PCB マウント向き : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Retention Within Housing : Without Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : White Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention Type : Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket tape on reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Headers & Receptacles - 1969307-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Headers & Receptacles
1969307-1
Wire-to-Board Headers & Receptacles 1969307-1
Configuration Features Number of Positions : 1 Number of Rows : 1 PCB マウント向き : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Retention Within Housing : Without Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : White Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention Type : Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket tape on reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB マウント向き : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Retention Within Housing : Without

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Color : White
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention Type : Solder

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Pocket tape on reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now
Solid State Lighting Connector Assemblies - A107521TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A107521TR-ND
Solid State Lighting Connector Assemblies A107521TR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
Conn,1 Pos Smt Poke-In, 90 Deg Amp - Te Connectivity - 75AC6212 - Newark, An Avnet Company
Chicago, IL, United States
Conn,1 Pos Smt Poke-In, 90 Deg Amp - Te Connectivity
75AC6212
Conn,1 Pos Smt Poke-In, 90 Deg Amp - Te Connectivity 75AC6212
Conn,1 Pos SMT Poke-In, 90 deg

Conn,1 Pos SMT Poke-In, 90 deg

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1969307-1 A107521TR-ND 75AC6212
Product Name Wire-to-Board Headers & Receptacles Solid State Lighting Connector Assemblies Conn,1 Pos Smt Poke-In, 90 Deg Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Geometry Straight; Horizontal
Termination Poke-In
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data