CUT STRIP - MCP 2.8 CONT. SWS
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333581-1-968857-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 19688571,-1-968857-1
Base Product Number: 968857
RoHS Status: RoHS Compliant
MCP 2.8 Signal Contact, Crimp, 40A, Copper/Silver/Nickel
Socket Contact Tin 14-16 AWG Crimp
Socket Contact Tin 14-16 AWG Crimp
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-968857-1 | 1333581-1-968857-1 | 332-1-968857-1 | A107029CT-ND |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 40A Electronic Connector | Rectangular Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |