TE Connectivity Standard Edge Connectors 1-966195-5

Description
Body Features Connector Profile : Standard Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Card Slot Depth (MM) : 5 Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Entry Configuration : Both Ends Open Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Card Slot Depth (MM) : 5 Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Entry Configuration : Both Ends Open Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-966195-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-966195-5
Standard Edge Connectors 1-966195-5
Body Features Connector Profile : Standard Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Card Slot Depth (MM) : 5 Connector Height (MM) : 7.35 PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Entry Configuration : Both Ends Open Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 15
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Tin
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Mating Area Plating Material Thickness (MICM) : 5 - 12
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ]
  • Card Slot Depth (MM) : 5
  • Connector Height (MM) : 7.35
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .35
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 63

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Natural
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : PBTP

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1-966195-5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1-966195-5-ND
Free Hanging, Panel Mount 1-966195-5-ND
15 Position Rectangular Receptacle Connector IDC Tin

15 Position Rectangular Receptacle Connector IDC Tin

Buy Now Datasheet
Duoplug2,5Fedlei15P Amp - Te Connectivity - 17R2462 - Newark, An Avnet Company
Chicago, IL, United States
Duoplug2,5Fedlei15P Amp - Te Connectivity
17R2462
Duoplug2,5Fedlei15P Amp - Te Connectivity 17R2462
DUOPLUG2,5FEDLEI15P

DUOPLUG2,5FEDLEI15P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-966195-5 1-966195-5-ND 17R2462
Product Name Standard Edge Connectors Free Hanging, Panel Mount Duoplug2,5Fedlei15P Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers