Body Features Connector & Keying Code : C-F Primary Product Color : Black
Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Signal Positions : 18 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 41.3 MM [1.626 INCH ] Connector Width : 17 MM [.669 INCH ] Profile Height from PCB : 20.3 MM [.799 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Interface Number : 114-18063-16
Packaging Features Packaging Method : Tray Packaging Quantity : 384
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector & Keying Code : C-F
- Primary Product Color : Black
Configuration Features
- Number of Positions : 18
- Number of Rows : 2
- Number of Signal Positions : 18
- PCB Mount Orientation : Vertical
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : .63 MM [.025 INCH ]
Dimensions
- Connector Length : 41.3 MM [1.626 INCH ]
- Connector Width : 17 MM [.669 INCH ]
- Profile Height from PCB : 20.3 MM [.799 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- PCB Mount Retention : Without
- PCB Mount Retention Type : Mounting Hole
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Interface Number : 114-18063-16
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 384
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]