TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-964575-3

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 3 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 7000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 3 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 7000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-964575-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-964575-3
Connector Hardware, Mounts, Locks & Retainers 1-964575-3
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 3 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 7000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6.6 GF25

Configuration Features


  • Number of Positions : 3

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 7000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A117344-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A117344-ND
Rectangular Connector Accessories A117344-ND
Connector PCB Frame For DuoPlug Mark II PCB Connectors

Connector PCB Frame For DuoPlug Mark II PCB Connectors

Buy Now Datasheet
Pcb Rahmen 3P Rohs Compliant Amp - Te Connectivity - 10H5818 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Rahmen 3P Rohs Compliant Amp - Te Connectivity
10H5818
Pcb Rahmen 3P Rohs Compliant Amp - Te Connectivity 10H5818
PCB RAHMEN 3P ROHS COMPLIANT: YES

PCB RAHMEN 3P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-964575-3 A117344-ND 10H5818
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Pcb Rahmen 3P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products