TE Connectivity Rectangular Connector Housings 1-967616-1

Description
"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A123705-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A123705-ND
Rectangular Connector Housings A123705-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 6801464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6801464
Automotive Connectors 6801464
TE Connectivity 1-967616-1

TE Connectivity 1-967616-1

Supplier's Site
Automotive Connectors - 6801464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6801464P
Automotive Connectors 6801464P
TE Connectivity 1-967616-1

TE Connectivity 1-967616-1

Supplier's Site
Automotive Connectors - 1361880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1361880
Automotive Connectors 1361880
TE Connectivity 1-967616-1

TE Connectivity 1-967616-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-1-967616-1
Electronic Connector 340-1-967616-1
6 Pos PBT Wire-to-Wire Receptacle, Crimp, Signal Product overview: 1-967616-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967616-1 can be used for catalog matching and distributor lookup.

6 Pos PBT Wire-to-Wire Receptacle, Crimp, Signal Product overview: 1-967616-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967616-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1-967616-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1-967616-1
Automotive Connectors 1-967616-1
MQS BU-GEH EDS 6P

MQS BU-GEH EDS 6P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1-967616-1
Automotive Connectors 1-967616-1
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1-967616-1
Automotive Connectors 1-967616-1
Automotive Connectors

Automotive Connectors

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-967616-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-967616-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-967616-1
MQS BU-GEH EDS 6P

MQS BU-GEH EDS 6P

Buy Now
Rectangular Connectors - 1-967616-1 - 849098-1-967616-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-967616-1
849098-1-967616-1
Rectangular Connectors - 1-967616-1 849098-1-967616-1
Manufacturer: TE Connectivity Win Source Part Number: 849098-1-967616-1 Series: Micro Quadlok Features: Rectangular Connectors - Housings Package: Bulk Family Name: 967616 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: A123705, 1-967616-1-ND, -1-967616-1-CSI, -1-967616-1-LSI, -1-967616-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 849098-1-967616-1
Series: Micro Quadlok
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 967616
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: A123705, 1-967616-1-ND, -1-967616-1-CSI, -1-967616-1-LSI, -1-967616-1-SI

Buy Now Datasheet
Mqs Bu-Geh Eds 6P Amp - Te Connectivity - 41AJ1579 - Newark, An Avnet Company
Chicago, IL, United States
Mqs Bu-Geh Eds 6P Amp - Te Connectivity
41AJ1579
Mqs Bu-Geh Eds 6P Amp - Te Connectivity 41AJ1579
MQS BU-GEH EDS 6P

MQS BU-GEH EDS 6P

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123705-ND 6801464 6801464P 340-1-967616-1 1-967616-1 1-967616-1 849098-1-967616-1 41AJ1579
Product Name Rectangular Connector Housings Automotive Connectors Automotive Connectors Electronic Connector Automotive Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connectors - 1-967616-1 Mqs Bu-Geh Eds 6P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products