TE Connectivity Electronic Connector 1-968851-3

Description
AMP MCP 2.8, CONTACT Product overview: 1-968851-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968851-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AMP MCP 2.8, CONTACT Product overview: 1-968851-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968851-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1-968851-3
Electronic Connector 332-1-968851-3
AMP MCP 2.8, CONTACT Product overview: 1-968851-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968851-3 can be used for catalog matching and distributor lookup.

AMP MCP 2.8, CONTACT Product overview: 1-968851-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968851-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1-968851-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-968851-3CT-ND
Rectangular Connector Contacts 17-1-968851-3CT-ND
Socket Contact Silver 13-17 AWG Crimp

Socket Contact Silver 13-17 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-968851-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-968851-3TR-ND
Rectangular Connector Contacts 17-1-968851-3TR-ND
Socket Contact Silver 13-17 AWG Crimp

Socket Contact Silver 13-17 AWG Crimp

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 11M2063 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
11M2063
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 11M2063
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP MCP Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP MCP Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-968851-3 17-1-968851-3CT-ND 11M2063
Product Name Electronic Connector Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details