TE Connectivity Automotive Connectors 1-967570-1

Description
TE Connectivity 1-967570-1
Request a Quote Datasheet
Description
TE Connectivity 1-967570-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 2798761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2798761
Automotive Connectors 2798761
TE Connectivity 1-967570-1

TE Connectivity 1-967570-1

Supplier's Site
Automotive Connectors - 2798760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2798760
Automotive Connectors 2798760
TE Connectivity 1-967570-1

TE Connectivity 1-967570-1

Supplier's Site
 - 1-967570-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-1-967570-1
Automotive Electronic Connector 340-1-967570-1
Conn Housing PL 2 POS 12.2mm Crimp ST Cable Mount Black Automotive Product overview: 1-967570-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967570-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 2 POS 12.2mm Crimp ST Cable Mount Black Automotive Product overview: 1-967570-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967570-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A142514-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A142514-ND
Rectangular Connector Housings A142514-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334112-1-967570-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334112-1-967570-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334112-1-967570-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334112-1-967570-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.157" (4.00mm) Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,700 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: -1-967570-1-CSI,A142 514,-1-967570-1-LSI Base Product Number: 967570 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334112-1-967570-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.157" (4.00mm)
Color: Black
Features: Sealed
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,700
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Other Part Number: -1-967570-1-CSI,A142514,-1-967570-1-LSI
Base Product Number: 967570
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2Pos Mqs Tab Sealed Cod A Amp - Te Connectivity - 87AJ9221 - Newark, An Avnet Company
Chicago, IL, United States
2Pos Mqs Tab Sealed Cod A Amp - Te Connectivity
87AJ9221
2Pos Mqs Tab Sealed Cod A Amp - Te Connectivity 87AJ9221
2POS MQS TAB SEALED COD A

2POS MQS TAB SEALED COD A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2798761 1-967570-1 340-1-967570-1 A142514-ND 1334112-1-967570-1 87AJ9221
Product Name Automotive Connectors Automotive Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 2Pos Mqs Tab Sealed Cod A Amp - Te Connectivity
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products