TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-965982-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333623-1-965982-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1-965982-1-CSI,Q115 6974,-1-965982-1-LSI ,-1-965982-1-SI,A107 183CT,19659821,1-965 982-1-ND,A107183TR Base Product Number: 965982 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333623-1-965982-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1-965982-1-CSI,Q115 6974,-1-965982-1-LSI ,-1-965982-1-SI,A107 183CT,19659821,1-965 982-1-ND,A107183TR Base Product Number: 965982 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333623-1-965982-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333623-1-965982-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333623-1-965982-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333623-1-965982-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1-965982-1-CSI,Q115 6974,-1-965982-1-LSI ,-1-965982-1-SI,A107 183CT,19659821,1-965 982-1-ND,A107183TR Base Product Number: 965982 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333623-1-965982-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1-965982-1-CSI,Q1156974,-1-965982-1-LSI,-1-965982-1-SI,A107183CT,19659821,1-965982-1-ND,A107183TR
Base Product Number: 965982
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-1-965982-1
Electronic Connector 331-1-965982-1
CONN TAB 20-24AWG CRIMP TIN Product overview: 1-965982-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-1-965982-1 can be used for catalog matching and distributor lookup.

CONN TAB 20-24AWG CRIMP TIN Product overview: 1-965982-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-1-965982-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A107183TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107183TR-ND
Rectangular Connector Contacts A107183TR-ND
Tab Contact Tin 20-24 AWG Crimp

Tab Contact Tin 20-24 AWG Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333623-1-965982-1 331-1-965982-1 A107183TR-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details