TE Connectivity Rectangular Connector Contacts 1-964296-3

Description
Tab Contact Gold 13-17 AWG Crimp Power
Request a Quote Datasheet
Description
Tab Contact Gold 13-17 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-964296-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-964296-3TR-ND
Rectangular Connector Contacts 17-1-964296-3TR-ND
Tab Contact Gold 13-17 AWG Crimp Power

Tab Contact Gold 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-964296-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-964296-3CT-ND
Rectangular Connector Contacts 17-1-964296-3CT-ND
CONN TAB 13-17AWG CRIMP GOLD

CONN TAB 13-17AWG CRIMP GOLD

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7180 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7180
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7180
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 17AH9721 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
17AH9721
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 17AH9721
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Timer Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Connectors TAB 2,8X0,8 - 785-1-964296-3 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors TAB 2,8X0,8
785-1-964296-3
Automotive Connectors TAB 2,8X0,8 785-1-964296-3
Automotive Connectors TAB 2,8X0,8

Automotive Connectors TAB 2,8X0,8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-964296-3TR-ND 32AH7180 785-1-964296-3
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity Automotive Connectors TAB 2,8X0,8
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details