TE Connectivity Rectangular Connector Housings 1-967242-1

Description
"16 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"16 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A106558-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106558-ND
Rectangular Connector Housings A106558-ND
"16 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"16 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1-967242-1
Automotive Electronic Connector 340-1-967242-1
Conn Housing RCP 16 POS 5mm Crimp ST Cable Mount Black Carton Automotive Product overview: 1-967242-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967242-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 16 POS 5mm Crimp ST Cable Mount Black Carton Automotive Product overview: 1-967242-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967242-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332435-1-967242-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332435-1-967242-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332435-1-967242-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332435-1-967242-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 16 Pitch: 0.197" (5.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 300 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: A106558,1-967242-1-N D,-1-967242-1-SI,196 72421,-1-967242-1-CS I,-1-967242-1-LSI Base Product Number: 967242 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332435-1-967242-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 16
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 300
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: A106558,1-967242-1-ND,-1-967242-1-SI,19672421,-1-967242-1-CSI,-1-967242-1-LSI
Base Product Number: 967242
RoHS Status: RoHS Compliant

Buy Now Datasheet
Automotive Connectors - 9097303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097303
Automotive Connectors 9097303
TE Connectivity 1-967242-1

TE Connectivity 1-967242-1

Supplier's Site
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
CONN RCPT HSNG 16POS JPT BLACK - 792-1-967242-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSNG 16POS JPT BLACK
792-1-967242-1
CONN RCPT HSNG 16POS JPT BLACK 792-1-967242-1
CONN RCPT HSNG 16POS JPT BLACK

CONN RCPT HSNG 16POS JPT BLACK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106558-ND 340-1-967242-1 1332435-1-967242-1 9097303 1-967242-1 792-1-967242-1
Product Name Rectangular Connector Housings Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors CONN RCPT HSNG 16POS JPT BLACK
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details