TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-964575-8

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 8 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 8 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-964575-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-964575-8
Connector Hardware, Mounts, Locks & Retainers 1-964575-8
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 8 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6.6 GF25

Configuration Features


  • Number of Positions : 8

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A117346-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A117346-ND
Rectangular Connector Accessories A117346-ND
Connector PCB Frame For DuoPlug Mark II PCB Connectors

Connector PCB Frame For DuoPlug Mark II PCB Connectors

Buy Now Datasheet
Pcb Rahmen 8P Amp - Te Connectivity - 97X0302 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Rahmen 8P Amp - Te Connectivity
97X0302
Pcb Rahmen 8P Amp - Te Connectivity 97X0302
PCB RAHMEN 8P

PCB RAHMEN 8P

Supplier's Site
Pcb Rahmen 8P Amp - Te Connectivity - 41AJ1560 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Rahmen 8P Amp - Te Connectivity
41AJ1560
Pcb Rahmen 8P Amp - Te Connectivity 41AJ1560
PCB RAHMEN 8P

PCB RAHMEN 8P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-964575-8 A117346-ND 97X0302
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Pcb Rahmen 8P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-349-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers