TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1-967626-1

Description
Win Source Part Number: 1365702-1-967626-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 967626 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Tab Number of Positions: 9 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365702-1-967626-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 967626 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Tab Number of Positions: 9 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365702-1-967626-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365702-1-967626-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365702-1-967626-1
Win Source Part Number: 1365702-1-967626-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 967626 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Tab Number of Positions: 9 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)

Win Source Part Number: 1365702-1-967626-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: MCP
Package: Bulk
Product Status: Active
Base Product Number: 967626
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Yellow
Connector Type: Plug
Contact Type: Tab
Number of Positions: 9
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-967626-1
Automotive Electronic Connector 2026-1-967626-1
Automotive Connectors 9P 2TAB PLUG YELLOW CONNECTOR HOUSING Product overview: 1-967626-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967626-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 9P 2TAB PLUG YELLOW CONNECTOR HOUSING Product overview: 1-967626-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967626-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A122021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122021-ND
Rectangular Connector Housings A122021-ND
"9 Rectangular Connectors - Housings Plug Yellow 0.197"" (5.00mm)"

"9 Rectangular Connectors - Housings Plug Yellow 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 7268975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7268975P
Automotive Connectors 7268975P
TE Connectivity 1-967626-1

TE Connectivity 1-967626-1

Supplier's Site
Automotive Connectors - 7268975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7268975
Automotive Connectors 7268975
TE Connectivity 1-967626-1

TE Connectivity 1-967626-1

Supplier's Site
Automotive Connectors - 1358469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1358469
Automotive Connectors 1358469
TE Connectivity 1-967626-1

TE Connectivity 1-967626-1

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-967626-1
Connectors >> Rectangular Connectors Housings 1-967626-1
5mm 3x3P 3 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

5mm 3x3P 3 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365702-1-967626-1 2026-1-967626-1 A122021-ND 7268975P 1-967626-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector Rectangular Connector Housings Automotive Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products