TE Connectivity Automotive Headers 1-967657-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 26.8 MM  [1.055 INCH ] Connector Width : 23.3 MM  [.917 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.55 MM  [.652 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.1 MM  [.122 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-18063-014 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 26.8 MM  [1.055 INCH ] Connector Width : 23.3 MM  [.917 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.55 MM  [.652 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.1 MM  [.122 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-18063-014 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-967657-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-967657-1
Automotive Headers 1-967657-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 26.8 MM  [1.055 INCH ] Connector Width : 23.3 MM  [.917 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.55 MM  [.652 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.1 MM  [.122 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-18063-014 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 26.8 MM  [1.055 INCH ]
  • Connector Width : 23.3 MM  [.917 INCH ]
  • PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ]
  • Profile Height from PCB : 16.55 MM  [.652 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.1 MM  [.122 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 114-18063-014

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 17-1-967657-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-967657-1-ND
Headers, Male Pins 17-1-967657-1-ND
MQS ST-WANNE4P 90GR

MQS ST-WANNE4P 90GR

Buy Now Datasheet
Automotive Connectors - 7186808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186808
Automotive Connectors 7186808
TE Connectivity 1-967657-1

TE Connectivity 1-967657-1

Supplier's Site
Automotive Connectors - 7186808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186808P
Automotive Connectors 7186808P
TE Connectivity 1-967657-1

TE Connectivity 1-967657-1

Supplier's Site
Automotive Connectors - 1642550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642550
Automotive Connectors 1642550
TE Connectivity 1-967657-1

TE Connectivity 1-967657-1

Supplier's Site
Connector, Rectnglr, Header, 4Pos, Pcb; No. Of Contacts Amp - Te Connectivity - 43AC9730 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Header, 4Pos, Pcb; No. Of Contacts Amp - Te Connectivity
43AC9730
Connector, Rectnglr, Header, 4Pos, Pcb; No. Of Contacts Amp - Te Connectivity 43AC9730
CONNECTOR, RECTNGLR, HEADER, 4POS, PCB; No. of Contacts:4Contacts; Product Range:MQS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.1mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

CONNECTOR, RECTNGLR, HEADER, 4POS, PCB; No. of Contacts:4Contacts; Product Range:MQS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.1mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-967657-1 1-967657-1 17-1-967657-1-ND 7186808 7186808P 43AC9730
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Connectors Connector, Rectnglr, Header, 4Pos, Pcb; No. Of Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector; Micro Connector and Nano Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount Through Hole, Right Angle Through hole PCB Mount
Unlock Full Specs
to access all available technical data