TE Connectivity Rectangular Connector Housings 1-968699-1

Description
"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-1-968699-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-968699-1-ND
Rectangular Connector Housings 17-1-968699-1-ND
"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-968699-1
Electronic Connector 340-1-968699-1
2 Pos 2.54mm Crimp Wire Housing, Male Pin, PBT, Black Product overview: 1-968699-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-968699-1 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm Crimp Wire Housing, Male Pin, PBT, Black Product overview: 1-968699-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-968699-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7187066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187066
Automotive Connectors 7187066
TE Connectivity 1-968699-1

TE Connectivity 1-968699-1

Supplier's Site
Automotive Connectors - 7187066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187066P
Automotive Connectors 7187066P
TE Connectivity 1-968699-1

TE Connectivity 1-968699-1

Supplier's Site
Automotive Connectors - 1642551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642551
Automotive Connectors 1642551
TE Connectivity 1-968699-1

TE Connectivity 1-968699-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365529-1-968699-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365529-1-968699-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365529-1-968699-1
Win Source Part Number: 1365529-1-968699-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Base Product Number: 968699 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.100" (2.54mm)

Win Source Part Number: 1365529-1-968699-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bulk
Product Status: Active
Base Product Number: 968699
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)

Buy Now Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Plug Housing, 2Pos, Pbt Gf, Black; Product Range Amp - Te Connectivity - 48W7239 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt Gf, Black; Product Range Amp - Te Connectivity
48W7239
Plug Housing, 2Pos, Pbt Gf, Black; Product Range Amp - Te Connectivity 48W7239
PLUG HOUSING, 2POS, PBT GF, BLACK; Product Range:MQS Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MQS Series Pin Contacts; Locking Type:-; Gender:Plug; No. of Positions:2Positions RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT GF, BLACK; Product Range:MQS Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MQS Series Pin Contacts; Locking Type:-; Gender:Plug; No. of Positions:2Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-968699-1-ND 340-1-968699-1 7187066 7187066P 1365529-1-968699-1 1-968699-1 48W7239
Product Name Rectangular Connector Housings Electronic Connector Automotive Connectors Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Plug Housing, 2Pos, Pbt Gf, Black; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers