TE Connectivity Rectangular Connector Contacts 1-968855-1

Description
Socket Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A104930TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104930TR-ND
Rectangular Connector Contacts A104930TR-ND
Socket Contact Tin 18-20 AWG Crimp

Socket Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A104930CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104930CT-ND
Rectangular Connector Contacts A104930CT-ND
Socket Contact Tin 18-20 AWG Crimp

Socket Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-968855-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-968855-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-968855-1
MCP2,8 SOCKET CONT SWS - CUT STRIP

MCP2,8 SOCKET CONT SWS - CUT STRIP

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333718-1-968855-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333718-1-968855-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333718-1-968855-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333718-1-968855-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1-968855-1-SLI,1968 8551,-1-968855-1-LSI ,-1-968855-1-SI,A104 930DKRINACTIVE,1-968 855-1-ND,-1-968855-1 -CSI,A104930TR,A1049 30DKR,A104930CT,A104 930DKR-ND Base Product Number: 968855 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333718-1-968855-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1-968855-1-SLI,19688551,-1-968855-1-LSI,-1-968855-1-SI,A104930DKRINACTIVE,1-968855-1-ND,-1-968855-1-CSI,A104930TR,A104930DKR,A104930CT,A104930DKR-ND
Base Product Number: 968855
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
40A Electronic Connector
332-1-968855-1
40A Electronic Connector 332-1-968855-1
Male Signal Contact, Crimp, 40A, 17-20AWG, Tin Plated Copper Alloy Product overview: 1-968855-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968855-1 can be used for catalog matching and distributor lookup.

Male Signal Contact, Crimp, 40A, 17-20AWG, Tin Plated Copper Alloy Product overview: 1-968855-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-968855-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104930TR-ND 1-968855-1 1-968855-1 1333718-1-968855-1 332-1-968855-1
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 40A Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details