TE Connectivity Automotive Headers 1-963484-1

Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 70 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.06 INCH , .11 INCH ] Dimensions Connector Length : 37.1 MM  [1.46 INCH ] Connector Width : 125.5 MM  [4.94 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 70 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.06 INCH , .11 INCH ] Dimensions Connector Length : 37.1 MM  [1.46 INCH ] Connector Width : 125.5 MM  [4.94 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-963484-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-963484-1
Automotive Headers 1-963484-1
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 70 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.06 INCH , .11 INCH ] Dimensions Connector Length : 37.1 MM  [1.46 INCH ] Connector Width : 125.5 MM  [4.94 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .196 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 70
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 70
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.02 INCH , .03 INCH ]
  • Mating Tab Width : 3 MM , 1.6 MM  [.06 INCH , .11 INCH ]

Dimensions


  • Connector Length : 37.1 MM  [1.46 INCH ]
  • Connector Width : 125.5 MM  [4.94 INCH ]
  • Profile Height from PCB : 32.5 MM  [1.27 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .196 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 55

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - A122197-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122197-ND
Headers, Male Pins A122197-ND
"Connector Header Through Hole, Right Angle 70 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 70 position 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-963484-1
Electronic Connector 316-1-963484-1
70 Pos 3 Row Right Angle Header, 5mm Pitch, Tin Plated Male Pin Product overview: 1-963484-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-963484-1 can be used for catalog matching and distributor lookup.

70 Pos 3 Row Right Angle Header, 5mm Pitch, Tin Plated Male Pin Product overview: 1-963484-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-963484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-963484-1 A122197-ND 316-1-963484-1
Product Name Automotive Headers Headers, Male Pins Electronic Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Plug
Unlock Full Specs
to access all available technical data